911.5MHz Frequency Low Pass RF Filter (Radio Frequency) 97MHz Bandwidth 0.9dB 1210 (3225 Metric), 8 PC Pad
911.5MHz Frequency Low Pass RF Filter (Radio Frequency) 97MHz Bandwidth 0.9dB 1210 (3225 Metric), 8 PC Pad
911.5MHz Frequency Low Pass RF Filter (Radio Frequency) 97MHz Bandwidth 0.9dB 1210 (3225 Metric), 8 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-1000LP41B1000001EDKR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Low Pass |
| Fc | 912 MHz |