Johanson Technology, Inc. RF Filters - 0915LP15B026E 0915LP15B026E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120795-0915LP15B026 E Packaging: Reel - TR Package: 0805, 8 PC Pad Mounting: SMD Frequency: 915MHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Bandwidth: 26MHz Family Name: 0915LP15B026E Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): 748125024; LFCG-42+; LFCG-92+; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120795-0915LP15B026 E Packaging: Reel - TR Package: 0805, 8 PC Pad Mounting: SMD Frequency: 915MHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Bandwidth: 26MHz Family Name: 0915LP15B026E Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): 748125024; LFCG-42+; LFCG-92+; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 0915LP15B026E - 0915LP15B026E - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - 0915LP15B026E
0915LP15B026E
RF Filters - 0915LP15B026E 0915LP15B026E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120795-0915LP15B026 E Packaging: Reel - TR Package: 0805, 8 PC Pad Mounting: SMD Frequency: 915MHz Center Insertion Loss: 0.5dB Filter Type: Low Pass Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Bandwidth: 26MHz Family Name: 0915LP15B026E Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): 748125024; LFCG-42+; LFCG-92+; Introduction Date: September 19, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1120795-0915LP15B026E
Packaging: Reel - TR
Package: 0805, 8 PC Pad
Mounting: SMD
Frequency: 915MHz Center
Insertion Loss: 0.5dB
Filter Type: Low Pass
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Bandwidth: 26MHz
Family Name: 0915LP15B026E
Categories: Filters
Manufacturer Homepage: www.johansontechnology.com
Height (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): 748125024; LFCG-42+; LFCG-92+;
Introduction Date: September 19, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
RF Filters 0915LP15B026E
RF FILTER LOW PASS 915MHZ 0805

RF FILTER LOW PASS 915MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 0915LP15B026E 0915LP15B026E
Product Name RF Filters - 0915LP15B026E RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details
RF Notch Filter - UIYBSF12970A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1897 to 1903 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details