Johanson Technology, Inc. RF/IF and RFID - Balun 0915BM15A0001E

Description
Win Source Part Number: 963799-0915BM15A0001 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 902MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1541-6,712-1541- 1,712-1541-2
Request a Quote Datasheet
Description
Win Source Part Number: 963799-0915BM15A0001 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 902MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1541-6,712-1541- 1,712-1541-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 963799-0915BM15A0001E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
963799-0915BM15A0001E
RF/IF and RFID - Balun 963799-0915BM15A0001E
Win Source Part Number: 963799-0915BM15A0001 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 902MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 2.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 712-1541-6,712-1541- 1,712-1541-2

Win Source Part Number: 963799-0915BM15A0001E
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 902MHz ~ 928MHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 2.0dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 712-1541-6,712-1541-1,712-1541-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 963799-0915BM15A0001E
Product Name RF/IF and RFID - Balun
Frequency 9.02E8 to 9.28E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details