Johanson Technology, Inc. RF Antennas 0915AT43A0042001E

Description
915MHz Chip RF Antenna 902MHz ~ 928MHz Solder Surface Mount
Description
915MHz Chip RF Antenna 902MHz ~ 928MHz Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0915AT43A0042001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz Chip RF Antenna 902MHz ~ 928MHz Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0915AT43A0042001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers