Johanson Technology, Inc. RF Antennas 0915AT43A0026001E

Description
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount
Request a Quote Datasheet
Description
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-0915AT43A0026001EDKR-ND - DigiKey
Thief River Falls, MN, United States
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-0915AT43A0026001ETR-ND - DigiKey
Thief River Falls, MN, United States
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-0915AT43A0026001ECT-ND - DigiKey
Thief River Falls, MN, United States
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 0915AT43A0026001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

915MHz Chip RF Antenna 902MHz ~ 928MHz -1dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-0915AT43A0026001EDKR-ND 0915AT43A0026001E
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-403-USP-T - TE Connectivity
Specs
Applications LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers