Johanson Technology, Inc. RF Multiplexers 0900DP15A2450001E

Description
RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-0900DP15A2450001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

Buy Now Datasheet
RF Multiplexers - 712-0900DP15A2450001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

Buy Now Datasheet
RF Multiplexers - 712-0900DP15A2450001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

RF Diplexer 863MHz ~ 960MHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-0900DP15A2450001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric)
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

MDPX-2734CH, Passive MMIC 0 - 60 GHz High Frequency Diplexer - MDPX-2734CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 0.0 to 60000 MHz
View Details
Duplexer - 5o4040530 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; BNC,N,SMA
Insertion Loss 3 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details