Johanson Technology, Inc. RF/IF and RFID - Balun 0900BL18B200E

Description
Win Source Part Number: 975484-0900BL18B200E Category: RF/IF and RFID>Balun Series: 0900 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1024-6,712-1024- 2,0900BL18B200,712-1 024-1
Request a Quote Datasheet
Description
Win Source Part Number: 975484-0900BL18B200E Category: RF/IF and RFID>Balun Series: 0900 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1024-6,712-1024- 2,0900BL18B200,712-1 024-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 975484-0900BL18B200E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
975484-0900BL18B200E
RF/IF and RFID - Balun 975484-0900BL18B200E
Win Source Part Number: 975484-0900BL18B200E Category: RF/IF and RFID>Balun Series: 0900 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency Range: 800MHz ~ 1GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1024-6,712-1024- 2,0900BL18B200,712-1 024-1

Win Source Part Number: 975484-0900BL18B200E
Category: RF/IF and RFID>Balun
Series: 0900
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Range: 800MHz ~ 1GHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Package / Case: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1024-6,712-1024-2,0900BL18B200,712-1024-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 975484-0900BL18B200E
Product Name RF/IF and RFID - Balun
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details