Johanson Technology, Inc. Balun - 0900BL18B100E 0900BL18B100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052369-0900BL18B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052369-0900BL18B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 0900BL18B100E - 052369-0900BL18B100E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 0900BL18B100E
052369-0900BL18B100E
Balun - 0900BL18B100E 052369-0900BL18B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052369-0900BL18B100E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 052369-0900BL18B100E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 800MHz to 1GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052369-0900BL18B100E
Product Name Balun - 0900BL18B100E
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details