Johanson Technology, Inc. Balun - 0900BL15C050E 0900BL15C050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052368-0900BL15C050E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Family Name: 900 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): 0900BL15C050; 0900BL15C050S; Introduction Date: May 09, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052368-0900BL15C050E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Family Name: 900 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): 0900BL15C050; 0900BL15C050S; Introduction Date: May 09, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 0900BL15C050E - 052368-0900BL15C050E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 0900BL15C050E
052368-0900BL15C050E
Balun - 0900BL15C050E 052368-0900BL15C050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 052368-0900BL15C050E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 800MHz to 1GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 9.5dB Family Name: 900 Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): 0900BL15C050; 0900BL15C050S; Introduction Date: May 09, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 052368-0900BL15C050E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 800MHz to 1GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.2dB
Return Loss (Min): 9.5dB
Family Name: 900
Categories: RF/IF and RFID
Status: Active
Alternative Parts (Cross-Reference): 0900BL15C050; 0900BL15C050S;
Introduction Date: May 09, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052368-0900BL15C050E
Product Name Balun - 0900BL15C050E
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details