Johanson Technology, Inc. RF/IF and RFID - RF Antennas 0900AT43A0070E

Description
Win Source Part Number: 1114896-0900AT43A007 0E Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Height (Max): 0.031" (0.80mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1632-6,712-1632- 2,712-1632-1
Request a Quote Datasheet
Description
Win Source Part Number: 1114896-0900AT43A007 0E Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Height (Max): 0.031" (0.80mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1632-6,712-1632- 2,712-1632-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
0900AT43A0070E
RF/IF and RFID - RF Antennas 0900AT43A0070E
Win Source Part Number: 1114896-0900AT43A007 0E Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Height (Max): 0.031" (0.80mm) Frequency Group: UHF (300MHz ~ 1GHz) Antenna Type: Chip Number of Bands: 1 Gain: -0.5dBi ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1632-6,712-1632- 2,712-1632-1

Win Source Part Number: 1114896-0900AT43A0070E
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Height (Max): 0.031" (0.80mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Antenna Type: Chip
Number of Bands: 1
Gain: -0.5dBi
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Johanson Technology Inc.
Other Names: 712-1632-6,712-1632-2,712-1632-1

Buy Now Datasheet
Antennas PLEASE SEE GLOBAL MFG PN: 0900AT43A0070001E Product overview: 0900AT43A0070E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0900AT43A0070E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 0900AT43A0070001E Product overview: 0900AT43A0070E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0900AT43A0070E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 858-928 MHz Chip Antenna

Antennas 858-928 MHz Chip Antenna

Buy Now Datasheet
RF Antennas - 0900AT43A0070E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0900AT43A0070E
RF Antennas 0900AT43A0070E
Chip RF Antenna -0.5dBi Solder Surface Mount

Chip RF Antenna -0.5dBi Solder Surface Mount

Buy Now Datasheet
Dual Band Antenna, 868/915Ghz, 50 Ohm; Antenna Case Size Johanson Technology - 51AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Dual Band Antenna, 868/915Ghz, 50 Ohm; Antenna Case Size Johanson Technology
51AC2327
Dual Band Antenna, 868/915Ghz, 50 Ohm; Antenna Case Size Johanson Technology 51AC2327
DUAL BAND ANTENNA, 868/915GHZ, 50 OHM; Antenna Case Size:7mm x 2mm x 0.8mm; Centre Frequency 1:0.868GHz; Centre Frequency 2:0.915GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DUAL BAND ANTENNA, 868/915GHZ, 50 OHM; Antenna Case Size:7mm x 2mm x 0.8mm; Centre Frequency 1:0.868GHz; Centre Frequency 2:0.915GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 0900AT43A0070E 875-0900AT43A0070E 0900AT43A0070E 0900AT43A0070E 51AC2327
Product Name RF/IF and RFID - RF Antennas Rf Antenna Antennas RF Antennas Dual Band Antenna, 868/915Ghz, 50 Ohm; Antenna Case Size Johanson Technology
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers