Johanson Technology, Inc. RF Directional Coupler 0898CP14A035T

Description
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)
Datasheet
Description
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 0898CP14A035T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
0898CP14A035T
RF Directional Coupler 0898CP14A035T
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 0898CP14A035T
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZADC-15-252-N+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 850.00 to 2500.00 MHz
View Details
2 suppliers
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
High Frequency Directional Coupler - FPC06152 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers