Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
JOHANSON TECHNOLOGY, INC.
0892LP07A0136T -- RF FILTERS
Johanson Technology, Inc.
RF Filters
0892LP07A0136T
Description
RF FILTER LOW PASS 892MHZ 0402
ODG (Origin Data Global)
Done
Datasheet
Description
RF FILTER LOW PASS 892MHZ 0402
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
0892LP07A0136T
RF Filters
0892LP07A0136T
RF FILTER LOW PASS 892MHZ 0402
RF FILTER LOW PASS 892MHZ 0402
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
0892LP07A0136T
Product Name
RF Filters
Filter Type
Low Pass; Low Pass
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Pass Filter
5o2664170
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 70 C (-40 to 158 F)
Fc
8000 to 12000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF 108
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details
Anatech Electronics, Inc.
1650 MHz Cavity Band Pass Filter
AB1650B518
Specs
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
20000 kHz
View Details
Mini-Circuits
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω
BFCN-1855+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 100 C (-67 to 212 F)
Insertion Loss
1855 dB
View Details
4
suppliers