Johanson Technology, Inc. RF Directional Coupler 0880CH15A060E

Description
RF Directional Coupler General Purpose 880MHz 3dB 10W 4-SMD, No Lead
Datasheet
Description
RF Directional Coupler General Purpose 880MHz 3dB 10W 4-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 0880CH15A060E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
0880CH15A060E
RF Directional Coupler 0880CH15A060E
RF Directional Coupler General Purpose 880MHz 3dB 10W 4-SMD, No Lead

RF Directional Coupler General Purpose 880MHz 3dB 10W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 0880CH15A060E
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3017265 - 3017265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Insertion Loss 3.40 dB
View Details
RF Directional Coupler - 1761-FPC07237-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details