Johanson Technology, Inc. Filters -RF Filters 0868LP15A020E

Description
Manufacturer: Johanson Technology Inc. Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 868MHz Center Bandwidth: 20MHz Filter Type: Low Pass Insertion Loss: 0.5dB Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 868MHz Center Bandwidth: 20MHz Filter Type: Low Pass Insertion Loss: 0.5dB Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - 0868LP15A020E - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
0868LP15A020E
Filters -RF Filters 0868LP15A020E
Manufacturer: Johanson Technology Inc. Category: Filters -RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 868MHz Center Bandwidth: 20MHz Filter Type: Low Pass Insertion Loss: 0.5dB Mounting Type: Surface Mount

Manufacturer: Johanson Technology Inc.
Category: Filters -RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 868MHz Center
Bandwidth: 20MHz
Filter Type: Low Pass
Insertion Loss: 0.5dB
Mounting Type: Surface Mount

Buy Now Datasheet
RF Filters 0868LP15A020E
RF FILTER LOW PASS 868MHZ 0805

RF FILTER LOW PASS 868MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 0868LP15A020E 0868LP15A020E
Product Name Filters -RF Filters RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2676150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 13500 to 17500 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
276 MHz LC Lowpass Filter - AE276LL9361 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
RF Filters - 3157-BLP-150+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 140000 kHz
View Details