Johanson Technology, Inc. Hard To Find - 0783FB15A0100E 0783FB15A0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120756-0783FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 779MHz ~ 787MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0783FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 9.5dB Alternative Parts (Cross-Reference): S-1167B54-I6T2G; S-1323B54NB-N9N-TF; S-1323B54NB-N9N-TFG; Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120756-0783FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 779MHz ~ 787MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0783FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 9.5dB Alternative Parts (Cross-Reference): S-1167B54-I6T2G; S-1323B54NB-N9N-TF; S-1323B54NB-N9N-TFG; Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0783FB15A0100E - 1120756-0783FB15A0100E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0783FB15A0100E
1120756-0783FB15A0100E
Hard To Find - 0783FB15A0100E 1120756-0783FB15A0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120756-0783FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 779MHz ~ 787MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0783FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 9.5dB Alternative Parts (Cross-Reference): S-1167B54-I6T2G; S-1323B54NB-N9N-TF; S-1323B54NB-N9N-TFG; Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1120756-0783FB15A0100E
Packaging: Reel - TR
Package: 0805
Mounting: SMD
Frequency Range: 779MHz ~ 787MHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±15
Family Name: 0783FB15A0100
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Insertion Loss (Maximum): 1.5dB
Return Loss (Minimum): 9.5dB
Alternative Parts (Cross-Reference): S-1167B54-I6T2G; S-1323B54NB-N9N-TF; S-1323B54NB-N9N-TFG;
Introduction Date: September 29, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1120756-0783FB15A0100E
Product Name Hard To Find - 0783FB15A0100E
Frequency 7.79E8 to 7.87E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details