Johanson Technology, Inc. Filters - RF Filters 0500LP15A500E

Description
Win Source Part Number: 1114278-0500LP15A500 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 500MHz Center Insertion Loss: 0.7dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 500MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 0500LP15A500,712-111 7-1,712-1117-2,712-1 117-6
Request a Quote Datasheet
Description
Win Source Part Number: 1114278-0500LP15A500 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 500MHz Center Insertion Loss: 0.7dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 500MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 0500LP15A500,712-111 7-1,712-1117-2,712-1 117-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
0500LP15A500E
Filters - RF Filters 0500LP15A500E
Win Source Part Number: 1114278-0500LP15A500 E Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 500MHz Center Insertion Loss: 0.7dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Bandwidth: 500MHz Package / Case: 0805 (2012 Metric), 8 PC Pad Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Other Names: 0500LP15A500,712-111 7-1,712-1117-2,712-1 117-6

Win Source Part Number: 1114278-0500LP15A500E
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 500MHz Center
Insertion Loss: 0.7dB
Filter Type: Low Pass
Height (Max): 0.041" (1.05mm)
Bandwidth: 500MHz
Package / Case: 0805 (2012 Metric), 8 PC Pad
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Other Names: 0500LP15A500,712-1117-1,712-1117-2,712-1117-6

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
0500LP15A500E
Radio Frequency Chip/Antenna >> RF Filters 0500LP15A500E
500MHz 低通 0.7dB SMD-8P,1.3x2mm RF Filters ROHS

500MHz 低通 0.7dB SMD-8P,1.3x2mm RF Filters ROHS

Supplier's Site Datasheet
FILTER LOWPASS UWB 500MHZ - 406-0500LP15A500E - Utmel Electronic Limited
Hong Kong, China
FILTER LOWPASS UWB 500MHZ
406-0500LP15A500E
FILTER LOWPASS UWB 500MHZ 406-0500LP15A500E
FILTER LOWPASS UWB 500MHZ

FILTER LOWPASS UWB 500MHZ

Supplier's Site
RF Filters 0500LP15A500E
RF FILTER LOW PASS 500MHZ 0805

RF FILTER LOW PASS 500MHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 0500LP15A500E 0500LP15A500E 406-0500LP15A500E 0500LP15A500E
Product Name Filters - RF Filters Radio Frequency Chip/Antenna >> RF Filters FILTER LOWPASS UWB 500MHZ RF Filters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bandwidth 500000 kHz 500000 kHz 500000 kHz
Insertion Loss 0.7000 dB 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 4.2 GHz Lowpass Filter - MFLP-00009CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4200 MHz
View Details
RF Filters - 1761-H100XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 1.25E7 kHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details