Johanson Technology, Inc. RF Directional Coupler 0450CP14A0040001T

Description
RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 712-0450CP14A0040001TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-0450CP14A0040001TTR-ND
RF Directional Coupler 712-0450CP14A0040001TTR-ND
RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)

RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - 0450CP14A0040001T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
0450CP14A0040001T
RF Directional Coupler 0450CP14A0040001T
RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)

RF Directional Coupler 450MHz 27.5dB 3W 0603 (1608 Metric)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 712-0450CP14A0040001TTR-ND 0450CP14A0040001T
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 450.00 MHz 450.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-7-.912G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 650.00 to 1175.00 MHz
View Details