Johanson Technology, Inc. Electronic Wholesale - 0433BM15A0001E 0433BM15A0001E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759090-0433BM15A0001 E Packaging: Reel Mounting Style: SMT Frequency Range: 430MHz ~ 435MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1.9dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759090-0433BM15A0001 E Packaging: Reel Mounting Style: SMT Frequency Range: 430MHz ~ 435MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1.9dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 0433BM15A0001E - 759090-0433BM15A0001E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 0433BM15A0001E
759090-0433BM15A0001E
Electronic Wholesale - 0433BM15A0001E 759090-0433BM15A0001E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 759090-0433BM15A0001 E Packaging: Reel Mounting Style: SMT Frequency Range: 430MHz ~ 435MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1.9dB Return Loss (Minimum): 9.5dB Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 759090-0433BM15A0001E
Packaging: Reel
Mounting Style: SMT
Frequency Range: 430MHz ~ 435MHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Phase Difference: 180° ±10°
Categories: RF/IF and RFID
Manufacturer Package: 0805 , 6 PC Pad
Insertion Loss (Maximum): 1.9dB
Return Loss (Minimum): 9.5dB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 759090-0433BM15A0001E
Product Name Electronic Wholesale - 0433BM15A0001E
Frequency 4.30E8 to 4.35E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details