373MHz Center Frequency Low Pass RF Filter (Radio Frequency) 122MHz Bandwidth 1.3dB 0805 (2012 Metric), 8 PC Pad
373MHz Center Frequency Low Pass RF Filter (Radio Frequency) 122MHz Bandwidth 1.3dB 0805 (2012 Metric), 8 PC Pad
373MHz Center Frequency Low Pass RF Filter (Radio Frequency) 122MHz Bandwidth 1.3dB 0805 (2012 Metric), 8 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-0400LP15A0122001ECT-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Low Pass |
| Fc | 373 MHz |