Johanson Technology, Inc. Ceramic Filters 0200FA18A0200001E

Description
200MHz FM Ceramic Filter 400MHz 50Ohm 1206 (3216 Metric), 10 PC Pad
Request a Quote Datasheet
Description
200MHz FM Ceramic Filter 400MHz 50Ohm 1206 (3216 Metric), 10 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 712-0200FA18A0200001ETR-ND - DigiKey
Thief River Falls, MN, United States
200MHz FM Ceramic Filter 400MHz 50Ohm 1206 (3216 Metric), 10 PC Pad

200MHz FM Ceramic Filter 400MHz 50Ohm 1206 (3216 Metric), 10 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 712-0200FA18A0200001ETR-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
MFBC-00004PSM, Passive GaAs MMIC 14.90 - 19.90 GHz Bandpass Filter - MFBC-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14900 to 19900 MHz
View Details