JKL Components Corporation Indicator Lamps ZT-PSB-24W

Description
T-2 Telephone Slide Base LED 24VDC White
Request a Quote Datasheet
Description
T-2 Telephone Slide Base LED 24VDC White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 7972356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
7972356
Indicator Lamps 7972356
T-2 Telephone Slide Base LED 24VDC White

T-2 Telephone Slide Base LED 24VDC White

Supplier's Site
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components - 54X7658 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components
54X7658
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components 54X7658
LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Telephone Slide, T2; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:20mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Telephone Slide, T2; LED Color:Cool White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 7972356 54X7658
Product Name Indicator Lamps Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
4 suppliers
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers