JKL Components Corporation LED Cables ZCH-143HD-8I

Description
Input Connector Cable for 8mm LED Strip
Request a Quote
Description
Input Connector Cable for 8mm LED Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Cables - 1462893 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Cables
1462893
LED Cables 1462893
Input Connector Cable for 8mm LED Strip

Input Connector Cable for 8mm LED Strip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1462893
Product Name LED Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details