JKL Components Corporation LED Cables ZCH-137HD-8J

Description
Joiner Connector Cable for 8mm LED Strip
Request a Quote
Description
Joiner Connector Cable for 8mm LED Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Cables - 1814781 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Cables
1814781
LED Cables 1814781
Joiner Connector Cable for 8mm LED Strip

Joiner Connector Cable for 8mm LED Strip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1814781
Product Name LED Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details