JKL Components Corporation Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components LE-0909-14CW

Description
LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components - 27W7525 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components
27W7525
Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components 27W7525
LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, COOL WHITE; Lamp Base Type:Festoon; LED Color:Cool White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 27W7525
Product Name Lamp, Led Replacement, Cool White; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Pilot Lights - 2PLB3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator - LB03KW01-5F24-JF - NKK Switches
Specs
LED Color Green
Voltage type DC DC
Rated Voltage 24 volts
View Details
4 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details