JKL Components Corporation Indicator Lamps LE-0903-02W

Description
JKL Components LE-0903-02W
Request a Quote Datasheet
Description
JKL Components LE-0903-02W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 7154025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
7154025
Indicator Lamps 7154025
JKL Components LE-0903-02W

JKL Components LE-0903-02W

Supplier's Site
Indicator Lamps - 7154025P - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
7154025P
Indicator Lamps 7154025P
JKL Components LE-0903-02W

JKL Components LE-0903-02W

Supplier's Site
Indicator Lamps - 1683950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
1683950
Indicator Lamps 1683950
JKL Components LE-0903-02W

JKL Components LE-0903-02W

Supplier's Site
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components - 27W7520 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components
27W7520
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components 27W7520
LAMP, LED REPLACEMENT, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:15mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 7154025 7154025P 27W7520
Product Name Indicator Lamps Indicator Lamps Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components
LED Color White; White White; White
Width 10.4 mm (0.4094 inch) 10.4 mm (0.4094 inch)
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302300 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details