JKL Components Corporation Lamp, Led Replacement, White; Lamp Base Type Jkl Components LE-0603-04W

Description
LAMP, LED REPLACEMENT, WHITE; Lamp Base Type:Festoon; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, WHITE; Lamp Base Type:Festoon; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, White; Lamp Base Type Jkl Components - 27W7518 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, White; Lamp Base Type Jkl Components
27W7518
Lamp, Led Replacement, White; Lamp Base Type Jkl Components 27W7518
LAMP, LED REPLACEMENT, WHITE; Lamp Base Type:Festoon; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, WHITE; Lamp Base Type:Festoon; LED Color:White; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 27W7518
Product Name Lamp, Led Replacement, White; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246417 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details