Panel Mount Indicator Lamps 14V 0.04A
LAMP, LED REPLACEMENT, 3MM; Lamp Base Type:Wedge; LED Color:-; Bulb Size:3mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:16000h; Supply Voltage:14V; Current Rating:40mA; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | CNW1-23 | 33X2026 |
| Product Name | Panel Mount Indicator Lamps | Lamp, Led Replacement, 3Mm; Lamp Base Type Jkl Components |
| Lamp Type | LED Lamps | LED Lamps |