JKL Components Corporation Optics - Lenses 39-02-1A

Description
LENS RED SLIP ON
Request a Quote Datasheet
Description
LENS RED SLIP ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 289-1215-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
289-1215-ND
Optics - Lenses 289-1215-ND
LENS RED SLIP ON

LENS RED SLIP ON

Buy Now Datasheet
Sheung Wan, Hong Kong
Lamp Lenses
39-02-1A
Lamp Lenses 39-02-1A
Lamp Lenses RED FILTER

Lamp Lenses RED FILTER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 289-1215-ND 39-02-1A
Product Name Optics - Lenses Lamp Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Holders - 2-2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details