Keystone Electronics Corp. Spacer Mount for LED 8906

Description
Part Number: 8906 Length: .240 [6.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8906 Length: .240 [6.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8906, is designed for the mounting of T-1 and T-1 3/4 LED components on printed circuit boards. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. Constructed from black PVC with a UL rating of 94V-0, this spacer mount does not require any special tools for installation. It is also suitable for mounting other components such as lamps, resistors, transistors, diodes, and capacitors. The dimensions of the spacer mount are .240 inches (6.1 mm) in length, making it a versatile option for various applications.

Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8906, is designed for the mounting of T-1 and T-1 3/4 LED components on printed circuit boards. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. Constructed from black PVC with a UL rating of 94V-0, this spacer mount does not require any special tools for installation. It is also suitable for mounting other components such as lamps, resistors, transistors, diodes, and capacitors. The dimensions of the spacer mount are .240 inches (6.1 mm) in length, making it a versatile option for various applications.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8906 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8906
Spacer Mount for LED 8906
Part Number: 8906 Length: .240 [6.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8906

  • Length: .240 [6.1]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8906-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8906-ND
LEDs - Spacers, Standoffs 36-8906-ND
SPACER MOUNT LED TRI-LEAD .240"

SPACER MOUNT LED TRI-LEAD .240"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8906 36-8906-ND
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Yellow - 8682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Clear - 8665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers