JIT Packaging 1 1/4" x 940` .025 High Tensile Steel Strapping SSS114025HT*

Description
High Tensile Steel Strapping Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel ribbon wound coils. May use strap guards to protect corners. Steel strapping carts also available.
Description
High Tensile Steel Strapping Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel ribbon wound coils. May use strap guards to protect corners. Steel strapping carts also available.

Suppliers

Company
Product
Description
Supplier Links
1 1/4
Lebanon, OH, USA
1 1/4" x 940` .025 High Tensile Steel Strapping
SSS114025HT*
1 1/4" x 940` .025 High Tensile Steel Strapping SSS114025HT*
High Tensile Steel Strapping Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel ribbon wound coils. May use strap guards to protect corners. Steel strapping carts also available.

High Tensile Steel Strapping Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel ribbon wound coils. May use strap guards to protect corners. Steel strapping carts also available.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Banding and Strapping
Product Number SSS114025HT*
Product Name 1 1/4" x 940` .025 High Tensile Steel Strapping
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 673096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.47 inch (12 mm)
Length 6562 ft (20000 dm)
View Details
1/2
Specs
Material Polyester
Color Black
Width 0.50 inch (12.7 mm)
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - M09250WH8 (SMG) - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details