RS Components, Ltd. Strapping 673096

Description
White strapping for light load,127kg
Request a Quote
Description
White strapping for light load,127kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strapping - 673096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strapping
673096
Strapping 673096
White strapping for light load,127kg

White strapping for light load,127kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Banding and Strapping
Product Number 673096
Product Name Strapping
Width 0.47 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 1835778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.47 inch (12 mm)
Length 3937 ft (12000 dm)
View Details
Ratchet Straps - 589696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 13.94 ft (42.5 dm)
View Details
Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Ratchet Straps - 7293105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 16.4 ft (50 dm)
View Details