RCP Q605 YEL -- 12" STANDARD MICROFIBER CLOTHS (YELLOW)
JIT Packaging
12" Standard Microfiber Cloths (Yellow)
RCP Q605 YEL
Description
Reusable Cleaning Cloths
Description
Reusable Cleaning Cloths
Technical Specifications
|
Product Category
|
Wipes and Wipers |
|
Product Number
|
RCP Q605 YEL |
|
Product Name
|
12" Standard Microfiber Cloths (Yellow) |
|
Views / General Types
|
Wipe or Swab
|
Unlock Full Specs
to access all available technical data
Similar Products
Views / General Types
Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length
11.81 inch (300 mm)
Width / OD
11.81 inch (300 mm)
View Details
Views / General Types
Wipe or Swab
Material
Cellulose & Polyester Blend
Length
13 inch (330 mm)
View Details
Views / General Types
Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features
Disinfectant
Industry Applications
Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Views / General Types
Wipe or Swab
Material
Paper / Cellulosic
Length
19.62 inch (498 mm)
View Details