RCP 256V BRO -- HOODED TOP BROWN
JIT Packaging
Hooded Top Brown
RCP 256V BRO
Description
Hooded Top Plastic
Description
Hooded Top Plastic
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
RCP 256V BRO |
|
Product Name
|
Hooded Top Brown |
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
Container Type
Vial; Box
Material
Steel; Lead Lined/Filled
View Details