JIT Packaging #5 12 x 15 1/2" Self-Seal Poly Mailer (500/case) ENVB875

Description
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.
Description
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Suppliers

Company
Product
Description
Supplier Links
#5 12 x 15 1/2
Lebanon, OH, USA
#5 12 x 15 1/2" Self-Seal Poly Mailer (500/case)
ENVB875
#5 12 x 15 1/2" Self-Seal Poly Mailer (500/case) ENVB875
Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Poly Mailers Self-Seal Strong polyolefin mailers are water, puncture, tamper and tear resistant. • White outer surface and a silver lining provide for excellent opacity. • Self-Seal lip and tape provides quick and easy closure. • High strength seams keep contents secured even when overstuffed.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number ENVB875
Product Name #5 12 x 15 1/2" Self-Seal Poly Mailer (500/case)
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details