ENE EN22 -- ENERGIZER® INDUSTRIAL ALKALINE BATTERIES 9V 12
JIT Packaging
Energizer® Industrial Alkaline Batteries 9V 12
ENE EN22
Suppliers
Energizer® Industrial Alkaline Batteries 9V 12
ENE EN22
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
ENE EN22 |
|
Product Name
|
Energizer® Industrial Alkaline Batteries 9V 12 |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
80 volts
Capacity
315 ampere-hr
Width / Diameter
17.5 inch (444 mm)
View Details
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies
Voltage
3.6 volts
View Details