JIT Packaging 28 3/4 x 16 x 5" Protective Garment Mailer BSMFCOYSTER

Description
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.
Description
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Suppliers

Company
Product
Description
Supplier Links
28 3/4 x 16 x 5
Lebanon, OH, USA
28 3/4 x 16 x 5" Protective Garment Mailer
BSMFCOYSTER
28 3/4 x 16 x 5" Protective Garment Mailer BSMFCOYSTER
Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Protective Literature Mailers The perfect fit for your literature piece without the expense of a custom carton.• Assembles in seconds without tape, glue or staples.• Strong 32 ect-B oyster white corrugated.• All ship and store flat to save space.• 32 Sizes to choose from.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number BSMFCOYSTER
Product Name 28 3/4 x 16 x 5" Protective Garment Mailer
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details