JIT Packaging 6 x 8" 2 Mil Poly Bags On A Roll (1500/roll) AB215

Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.
Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Suppliers

Company
Product
Description
Supplier Links
6 x 8
Lebanon, OH, USA
6 x 8" 2 Mil Poly Bags On A Roll (1500/roll)
AB215
6 x 8" 2 Mil Poly Bags On A Roll (1500/roll) AB215
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number AB215
Product Name 6 x 8" 2 Mil Poly Bags On A Roll (1500/roll)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2437177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Volume Capacity 36.98 gallons (140 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details