JIT Packaging 3 x 4" 2 Mil Poly Bags On A Roll (3000/roll) AB204

Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.
Description
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Suppliers

Company
Product
Description
Supplier Links
3 x 4
Lebanon, OH, USA
3 x 4" 2 Mil Poly Bags On A Roll (3000/roll)
AB204
3 x 4" 2 Mil Poly Bags On A Roll (3000/roll) AB204
2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

2 Mil Poly Bags on Roll - Kwik Fill Bags Industry standard core makes these bags 100% compatible with all automatic packaging equipment. • Bags are pre-opened at one end for easy insertion and pre-sealed at the other end.• Perforated for easy tear-off.• Close bags with twist ties or heat seal with impulse sealers.• Roll converts from 1" to 3" core.• All-virgin, FDA and USDA approved.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Industrial Containers
Product Number AB204
Product Name 3 x 4" 2 Mil Poly Bags On A Roll (3000/roll)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details