Jingjiang Nair Motion Technologies Co., Ltd. Hybrid Stepper Motor 60HS

Description
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application and motion experience on your specific requirements. Working together, they can help you gain a competitive edge, providing solutions from unique customization options to complete systems, engineered and delivered to optimize and add value to your operation. Their motors are designed to meet a wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.
Description
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application and motion experience on your specific requirements. Working together, they can help you gain a competitive edge, providing solutions from unique customization options to complete systems, engineered and delivered to optimize and add value to your operation. Their motors are designed to meet a wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - 60HS - Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang, China
Hybrid Stepper Motor
60HS
Hybrid Stepper Motor 60HS
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application and motion experience on your specific requirements. Working together, they can help you gain a competitive edge, providing solutions from unique customization options to complete systems, engineered and delivered to optimize and add value to your operation. Their motors are designed to meet a wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application and motion experience on your specific requirements. Working together, they can help you gain a competitive edge, providing solutions from unique customization options to complete systems, engineered and delivered to optimize and add value to your operation. Their motors are designed to meet a wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.

Supplier's Site

Technical Specifications

  Jingjiang Nair Motion Technologies Co., Ltd.
Product Category Stepper Motors (rotary)
Product Number 60HS
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 30.0 VDC
Current per Phase 2 to 7 amps
Number of Leads 4 to 8 #
Holding Torque 150 to 623 In-oz (106 to 440 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 1805279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details