JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application and motion experience on your specific requirements. Working together, they can help you gain a competitive edge, providing solutions from unique customization options to complete systems, engineered and delivered to optimize and add value to your operation. Their motors are designed to meet a wide range of performance characteristics. Whether it's smooth, quiet operation, long life, high torque or rapid acceleration, JingJiang Nair Motion Technologies motors will bring optimum performance to your application.
| Jingjiang Nair Motion Technologies Co., Ltd. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 57HYD |
| Product Name | Hybrid Stepper Motor |
| Stepper Construction | Hybrid |
| DC Voltage Range | 30.0 VDC |
| Current per Phase | 0.3800 to 4.7 amps |
| Number of Leads | 4 to 8 # |
| Holding Torque | 35 to 170 In-oz (25 to 120 N-cm) |