Jinan Good-tech Electronic Devices Co., Ltd. Diodes, Rectifiers - Single - UF4007G UF4007G

Description
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276904-UF4007G Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276904-UF4007G Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UF4007G - 1276904-UF4007G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4007G
1276904-UF4007G
Diodes, Rectifiers - Single - UF4007G 1276904-UF4007G
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276904-UF4007G Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Jinan Gude Electronic Device
Win Source Part Number: 1276904-UF4007G
Manufacturer Homepage: www.jgd.com.cn
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1276904-UF4007G
Product Name Diodes, Rectifiers - Single - UF4007G
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
100V 750MW Diode and Rectifier - 284-SMP1321-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details