Jie Yi Electronics Limited Motors - AC, DC JYZ0716WP

Description
8MM WATERPROOF VIBRATION ERM MOT
Request a Quote Datasheet
Description
8MM WATERPROOF VIBRATION ERM MOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYZ0716WP-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYZ0716WP-ND
Motors - AC, DC 5101-JYZ0716WP-ND
8MM WATERPROOF VIBRATION ERM MOT

8MM WATERPROOF VIBRATION ERM MOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYZ0716WP-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Brushed Motors - MMP D22-376A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details