Jie Yi Electronics Limited Motors - AC, DC JYZ0612WP

Description
7MM WATERPROOF VIBRATION ERM MOT
Request a Quote Datasheet
Description
7MM WATERPROOF VIBRATION ERM MOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYZ0612WP-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYZ0612WP-ND
Motors - AC, DC 5101-JYZ0612WP-ND
7MM WATERPROOF VIBRATION ERM MOT

7MM WATERPROOF VIBRATION ERM MOT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYZ0612WP-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
Brushless Motor - YHD-BL5517 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details