Jie Yi Electronics Limited Motors - AC, DC JYZ0612FUVWP

Description
VIBRATION 7MM WATERPROOF ERM MO
Request a Quote Datasheet
Description
VIBRATION 7MM WATERPROOF ERM MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYZ0612FUVWP-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYZ0612FUVWP-ND
Motors - AC, DC 5101-JYZ0612FUVWP-ND
VIBRATION 7MM WATERPROOF ERM MO

VIBRATION 7MM WATERPROOF ERM MO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYZ0612FUVWP-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
Brushless Motor - YHD-BL2925 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details