Jie Yi Electronics Limited Motors - AC, DC JYSMTB4411

Description
VIBRATION BRUSHED ERM SMD DC
Request a Quote Datasheet
Description
VIBRATION BRUSHED ERM SMD DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYSMTB4411DKR-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYSMTB4411DKR-ND
Motors - AC, DC 5101-JYSMTB4411DKR-ND
VIBRATION BRUSHED ERM SMD DC

VIBRATION BRUSHED ERM SMD DC

Buy Now Datasheet
Motors - AC, DC - 5101-JYSMTB4411TR-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYSMTB4411TR-ND
Motors - AC, DC 5101-JYSMTB4411TR-ND
VIBRATION BRUSHED ERM SMD DC

VIBRATION BRUSHED ERM SMD DC

Buy Now Datasheet
Motors - AC, DC - 5101-JYSMTB4411CT-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYSMTB4411CT-ND
Motors - AC, DC 5101-JYSMTB4411CT-ND
VIBRATION BRUSHED ERM SMD DC

VIBRATION BRUSHED ERM SMD DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYSMTB4411DKR-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP36 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Non-standard Closestool Pump Motor 24V DC Motor - PT8018 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details