Jie Yi Electronics Limited Motors - AC, DC JYD8520L520-L50

Description
VIBRATION ERM 8MM DC MOTOR
Request a Quote Datasheet
Description
VIBRATION ERM 8MM DC MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD8520L520-L50-ND - DigiKey
Thief River Falls, MN, United States
VIBRATION ERM 8MM DC MOTOR

VIBRATION ERM 8MM DC MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD8520L520-L50-ND
Product Name Motors - AC, DC
DC Voltage Range 3.7 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Brushed Motors - MMP TM57-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushed DC Motor - 90ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details