Jie Yi Electronics Limited Motors - AC, DC JYD040811

Description
4MM MICRO DC STANDARD MOTOR
Request a Quote Datasheet
Description
4MM MICRO DC STANDARD MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYD040811-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYD040811-ND
Motors - AC, DC 5101-JYD040811-ND
4MM MICRO DC STANDARD MOTOR

4MM MICRO DC STANDARD MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYD040811-ND
Product Name Motors - AC, DC
DC Voltage Range 2.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Brushless Motors - MMP BL87-435A-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 33.2 amps
View Details
Roller BLDC Motor - 76BLS Series ( BLS76B400018A) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details