Jie Yi Electronics Limited Motors - AC, DC JYC1234

Description
VIBRATION ERM MOTOR,12MM COIN MO
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR,12MM COIN MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC1234-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC1234-ND
Motors - AC, DC 5101-JYC1234-ND
VIBRATION ERM MOTOR,12MM COIN MO

VIBRATION ERM MOTOR,12MM COIN MO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC1234-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Brushed Motors - MMP D33-655E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 9.1 amps
View Details
FRAMELESS MOTOR - 123FSF40-D72015X-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.57 in-oz/amp (230 mN-m/amp)
Output Power 2.01 HP
View Details