Jie Yi Electronics Limited Motors - AC, DC JYC1027

Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC1027-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC1027-ND
Motors - AC, DC 5101-JYC1027-ND
VIBRATION ERM MOTOR, 10MM COIN M

VIBRATION ERM MOTOR, 10MM COIN M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC1027-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH18-14-BBNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
DC Brush Motor - YHD-5912 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details