Jie Yi Electronics Limited Motors - AC, DC JYC1020

Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet
Description
VIBRATION ERM MOTOR, 10MM COIN M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5101-JYC1020-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5101-JYC1020-ND
Motors - AC, DC 5101-JYC1020-ND
VIBRATION ERM MOTOR, 10MM COIN M

VIBRATION ERM MOTOR, 10MM COIN M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5101-JYC1020-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-19-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Brushed Motors - MMP D22-490C-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 7.7 amps
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details